Liberty Brush Manufacturing, LLC 48 inch - 8 D.R. Proex & Wire Main Broom 4044148

Description
48 inch - 8 D.R. Proex & Wire Main Broom
Description
48 inch - 8 D.R. Proex & Wire Main Broom

Suppliers

Company
Product
Description
Supplier Links
48 inch - 8 D.R. Proex & Wire Main Broom - 4044148 - Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
48 inch - 8 D.R. Proex & Wire Main Broom
4044148
48 inch - 8 D.R. Proex & Wire Main Broom 4044148
48 inch - 8 D.R. Proex & Wire Main Broom

48 inch - 8 D.R. Proex & Wire Main Broom

Supplier's Site

Technical Specifications

  Liberty Brush Manufacturing, LLC
Product Category Industrial Brushes
Product Number 4044148
Product Name 48 inch - 8 D.R. Proex & Wire Main Broom
Specific Product Type / Shape Cylinder / Roller Brush
Unlock Full Specs
to access all available technical data

Similar Products

End Brushes -  - Norton Abrasives
Norton Abrasives
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 20000 rpm
View Details
Dust Pans & Brushes - 2408070 - RS Components, Ltd.
Specs
Length 12.25 inch (311 mm)
View Details
K4020SN, 4 Inch Stringer Bead Twist Knot Wheel - 43112 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Knot Wheel
Brush Filament / Fill Material Metal Wire
Width 0.1875 inch (4.76 mm)
View Details
Bassine Black Scrub Brush - 60718 - Liberty Brush Manufacturing, LLC
Liberty Brush Manufacturing, LLC
Specs
Specific Product Type / Shape Scrub / Washout
Outer / OD 18 inch (457 mm)
View Details