Braun Brush Co. Car Wash Brush 703P

Description
This Foam brush is made of 100% pure hog bristles that provide excellent soap and water retention. The heavy duty plastic head has a recessed plated screw to use with your flow through handle. There are 3 fountain holes to deliver a generous and consistent flow. ONLY use Flow through handle M42 or M60 with shut off valve.
Description
This Foam brush is made of 100% pure hog bristles that provide excellent soap and water retention. The heavy duty plastic head has a recessed plated screw to use with your flow through handle. There are 3 fountain holes to deliver a generous and consistent flow. ONLY use Flow through handle M42 or M60 with shut off valve.

Suppliers

Company
Product
Description
Supplier Links
Car Wash Brush - 703P - Braun Brush Co.
Albertson, NY, USA
Car Wash Brush
703P
Car Wash Brush 703P
This Foam brush is made of 100% pure hog bristles that provide excellent soap and water retention. The heavy duty plastic head has a recessed plated screw to use with your flow through handle. There are 3 fountain holes to deliver a generous and consistent flow. ONLY use Flow through handle M42 or M60 with shut off valve.

This Foam brush is made of 100% pure hog bristles that provide excellent soap and water retention. The heavy duty plastic head has a recessed plated screw to use with your flow through handle. There are 3 fountain holes to deliver a generous and consistent flow. ONLY use Flow through handle M42 or M60 with shut off valve.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number 703P
Product Name Car Wash Brush
Specific Product Type / Shape Glue / Adhesive; Strip Brush
Brush Filament / Fill Material Natural Bristle / Hair; Boar Hair
Width 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 2213573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 4000 rpm
Outer / OD 2.95 inch (75 mm)
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Angled & Irregular Shaped Brushes -  - Ultrafab, Inc.
Specs
Specific Product Type / Shape Angled Taper / Sash Brush; Glue / Adhesive
Brush Filament / Fill Material Synthetic Filament
Features UV Resistant
View Details