Braun Brush Co. Truck Wash Brush 701PBR

Description
Tough dirt and grime is scrubbed away with our brown poly staple-set truck wash brush. The slightly crimped poly retains solutions and provides a tougher scrubbing action than regular car wash brushes. Solid polypropylene block with two handle holes - one threaded, the other tapered. Available in Green Poly (701P), Gray flagged Poly (701G), and Stiff Brown Polypropylene (701PBR). Brush face measures 3" x 10" x 3" trim. Handle not included.
Description
Tough dirt and grime is scrubbed away with our brown poly staple-set truck wash brush. The slightly crimped poly retains solutions and provides a tougher scrubbing action than regular car wash brushes. Solid polypropylene block with two handle holes - one threaded, the other tapered. Available in Green Poly (701P), Gray flagged Poly (701G), and Stiff Brown Polypropylene (701PBR). Brush face measures 3" x 10" x 3" trim. Handle not included.

Suppliers

Company
Product
Description
Supplier Links
Truck Wash Brush - 701PBR - Braun Brush Co.
Albertson, NY, USA
Truck Wash Brush
701PBR
Truck Wash Brush 701PBR
Tough dirt and grime is scrubbed away with our brown poly staple-set truck wash brush. The slightly crimped poly retains solutions and provides a tougher scrubbing action than regular car wash brushes. Solid polypropylene block with two handle holes - one threaded, the other tapered. Available in Green Poly (701P), Gray flagged Poly (701G), and Stiff Brown Polypropylene (701PBR). Brush face measures 3" x 10" x 3" trim. Handle not included.

Tough dirt and grime is scrubbed away with our brown poly staple-set truck wash brush. The slightly crimped poly retains solutions and provides a tougher scrubbing action than regular car wash brushes. Solid polypropylene block with two handle holes - one threaded, the other tapered. Available in Green Poly (701P), Gray flagged Poly (701G), and Stiff Brown Polypropylene (701PBR). Brush face measures 3" x 10" x 3" trim. Handle not included.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number 701PBR
Product Name Truck Wash Brush
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Width 10 inch (254 mm)
Trim Length 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1463839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 12000 rpm
Outer / OD 0.0925 inch (2.35 mm)
View Details
Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
BRKIT FybRglass® Eraser Stick Brush Kit - AA0123 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Stick Brush, Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Applications Cleaning and Surface Conditioning
View Details
Indoor Floor Broom - 270 - Braun Brush Co.
Specs
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Width 12 to 36 inch (305 to 914 mm)
View Details