Braun Brush Co. Pastry Brush 60040

Description
This is the standard basting brush that has been around for many years. The natural Boar hair bristle will stay soft with just a little soap and water cleaning. Natural hair is absorbant.
Description
This is the standard basting brush that has been around for many years. The natural Boar hair bristle will stay soft with just a little soap and water cleaning. Natural hair is absorbant.

Suppliers

Company
Product
Description
Supplier Links
Pastry Brush - 60040 - Braun Brush Co.
Albertson, NY, USA
Pastry Brush
60040
Pastry Brush 60040
This is the standard basting brush that has been around for many years. The natural Boar hair bristle will stay soft with just a little soap and water cleaning. Natural hair is absorbant.

This is the standard basting brush that has been around for many years. The natural Boar hair bristle will stay soft with just a little soap and water cleaning. Natural hair is absorbant.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number 60040
Product Name Pastry Brush
Brush Filament / Fill Material Natural Bristle / Hair; Boar Hair
Features Sanitary / Hygenic
Trim Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Brushes -  - Norton Abrasives
Norton Abrasives
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 20000 rpm
View Details
Dust Pans & Brushes - 2408070 - RS Components, Ltd.
Specs
Length 12.25 inch (311 mm)
View Details
Roller Brush -  - Ultrafab, Inc.
Ultrafab, Inc.
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Acrylic, Nylon, Copper, Polyester
Length 3.94 to 23.62 inch (100 to 600 mm)
View Details
Wire Brushers, Stringer Bead Twist Wheel - 743213-A - Makita USA, Inc.
Specs
Specific Product Type / Shape Disc Brush
Rotary Speed 20000 rpm
Applications Dry
View Details