Braun Brush Co. Window Brush 4250

Description
This high quality window brush makes an excellent wheel brush. The nylon is durable but will not scratch. Two handle holes allow the brush to be presented to the wheel in a comfortable fashion. The mahogany block is durable for use in water. The brush takes a model C handle which is not included.
Description
This high quality window brush makes an excellent wheel brush. The nylon is durable but will not scratch. Two handle holes allow the brush to be presented to the wheel in a comfortable fashion. The mahogany block is durable for use in water. The brush takes a model C handle which is not included.

Suppliers

Company
Product
Description
Supplier Links
Window Brush - 4250 - Braun Brush Co.
Albertson, NY, USA
Window Brush
4250
Window Brush 4250
This high quality window brush makes an excellent wheel brush. The nylon is durable but will not scratch. Two handle holes allow the brush to be presented to the wheel in a comfortable fashion. The mahogany block is durable for use in water. The brush takes a model C handle which is not included.

This high quality window brush makes an excellent wheel brush. The nylon is durable but will not scratch. Two handle holes allow the brush to be presented to the wheel in a comfortable fashion. The mahogany block is durable for use in water. The brush takes a model C handle which is not included.

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number 4250
Product Name Window Brush
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Synthetic Filament; Nylon
Width 6 inch (152 mm)
Trim Length 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Brushes - 2141127 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.7874 inch (20 mm)
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Thread Cleaning Brushes - TCB Series - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Molding Applications
View Details
Abtex Fineblanking Brushes, Silicon Carbide Filament- Standard Density - 0523000 - Abtex Corporation
Specs
Specific Product Type / Shape Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1 inch (25.4 mm)
View Details