Braun Brush Co. Brick Hearth Oven Brush 403024

Description
The tunnel oven brush is designed to reach in and clean while the oven is in operation. Natural tampico fibers are staple set in a rock maple block that take the heat. 2 1/2" trim length. With a D12 handle, this brush can reach the back of your brick oven. Available in 16" (#403016) and 24" (#403024).
Description
The tunnel oven brush is designed to reach in and clean while the oven is in operation. Natural tampico fibers are staple set in a rock maple block that take the heat. 2 1/2" trim length. With a D12 handle, this brush can reach the back of your brick oven. Available in 16" (#403016) and 24" (#403024).

Suppliers

Company
Product
Description
Supplier Links
Brick Hearth Oven Brush - 403024 - Braun Brush Co.
Albertson, NY, USA
Brick Hearth Oven Brush
403024
Brick Hearth Oven Brush 403024
The tunnel oven brush is designed to reach in and clean while the oven is in operation. Natural tampico fibers are staple set in a rock maple block that take the heat. 2 1/2" trim length. With a D12 handle, this brush can reach the back of your brick oven. Available in 16" (#403016) and 24" (#403024).

The tunnel oven brush is designed to reach in and clean while the oven is in operation. Natural tampico fibers are staple set in a rock maple block that take the heat. 2 1/2" trim length. With a D12 handle, this brush can reach the back of your brick oven. Available in 16" (#403016) and 24" (#403024).

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number 403024
Product Name Brick Hearth Oven Brush
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Natural Bristle / Hair; Tampico
Features Sanitary / Hygenic
Width 16 to 24 inch (406 to 610 mm)
Trim Length 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 6000 rpm
Outer / OD 7.01 inch (178 mm)
View Details
Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
FybRglass® Wheels - AE0063 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Width 2.01 to ? inch (51 to ? mm)
View Details
Parts Wash Brushes - PW-A & PW-C - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Specific Product Type / Shape Other Type / Shape
View Details