Oil-Rite Corp. (Formerly A2257-4X02), Round Brush With Adjustable Shank 1 1/2" Stainless Steel Bristles, 1/8" Male NPT Inlet A2257-SR4

Description
Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Adjustable Round Shank Brush features an aluminum holder with a 1/8" male NPT inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, part no. A2257-NR4). The shank is adjustable to accommodate up to 1/2" of bristle wear.
Description
Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Adjustable Round Shank Brush features an aluminum holder with a 1/8" male NPT inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, part no. A2257-NR4). The shank is adjustable to accommodate up to 1/2" of bristle wear.

Suppliers

Company
Product
Description
Supplier Links
(Formerly A2257-4X02), Round Brush With Adjustable Shank 1 1/2
Manitowoc, WI, United States
(Formerly A2257-4X02), Round Brush With Adjustable Shank 1 1/2" Stainless Steel Bristles, 1/8" Male NPT Inlet
A2257-SR4
(Formerly A2257-4X02), Round Brush With Adjustable Shank 1 1/2" Stainless Steel Bristles, 1/8" Male NPT Inlet A2257-SR4
Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Adjustable Round Shank Brush features an aluminum holder with a 1/8" male NPT inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, part no. A2257-NR4). The shank is adjustable to accommodate up to 1/2" of bristle wear.

Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

This Adjustable Round Shank Brush features an aluminum holder with a 1/8" male NPT inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, part no. A2257-NR4).

The shank is adjustable to accommodate up to 1/2" of bristle wear.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number A2257-SR4
Product Name (Formerly A2257-4X02), Round Brush With Adjustable Shank 1 1/2" Stainless Steel Bristles, 1/8" Male NPT Inlet
Brush Type / Shape Other Type / Shape; Round Brush
Unlock Full Specs
to access all available technical data

Similar Products

Angled Valve Brush, 6 3/4” X 3/8” Flat Stainless Steel, 1/4
Specs
Brush Type / Shape Other Type / Shape; Valve Brush
View Details
Abtex Hex-Drive™ Brushes, Silicon Carbide Filament – V Tuft 1-1/2
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
M8230, 8 Inch Medium Duty Wire Wheel - 41018 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 1.38 inch (34.92 mm)
View Details