New Vision Display Custom Glass Cover Lens

Description
Cover Lens Designs Specific to Your Application In addition to providing custom LCD, OLED and touchscreen products, we are a glass cover lens supplier, licensed by Corning Incorporated to process Corning® Gorilla® Glass for cover lens applications. Our fully-equipped glass factories in China can manufacture custom cover lenses to meet the appearance and functionality requirements of your project. Customizations include flat or 3D shapes, screen printing, specialized films and coatings, integration with touchscreens or displays, and much more. Whether you’re looking for a cover lens, display, touch sensor, or a combination of all three, our expert sales and technical teams across the globe are ready to support you throughout all design, manufacturing and logistics stages. Cover Lens Manufacturing Capabilities Manufacturing Capabilities Custom designs, unique to your application Sizes up to 11.8′H x 15.7′W (300 x 400mm) Glass thickness from 0.4mm to 6mm Licensed processor of Corning® Gorilla® Glass 3D hot bending Screen printing on glass Specialized coatings: Anti-glare function etched into the glass surface – no peeling, scratching or yellowing! Anti-fingerprint function chemically bonded to the glass surface – no peeling! Anti-reflection vacuum coatings Scratch-resistant vacuum coatings Full integration with displays and touch panels Low MOQs at competitive pricing Factory Equipment & Certifications Full spectrum of glass processing and validation equipment: 1,000m² of Class 1,000 clean-room workshop 300m² of Class 100 clean room workshop 4-axis CNC cutting machines 3D hot bending machines Polishing machines Ultrasonic cleaning machines Ion-exchange tanks Silk-screen printers Glass performance verification equipment Other state-of-the-art equipment Six Sigma and LEAN manufacturing practices ISO9001, ISO14001, IATF16949 certified RoHS and REACH compliant
Description
Cover Lens Designs Specific to Your Application In addition to providing custom LCD, OLED and touchscreen products, we are a glass cover lens supplier, licensed by Corning Incorporated to process Corning® Gorilla® Glass for cover lens applications. Our fully-equipped glass factories in China can manufacture custom cover lenses to meet the appearance and functionality requirements of your project. Customizations include flat or 3D shapes, screen printing, specialized films and coatings, integration with touchscreens or displays, and much more. Whether you’re looking for a cover lens, display, touch sensor, or a combination of all three, our expert sales and technical teams across the globe are ready to support you throughout all design, manufacturing and logistics stages. Cover Lens Manufacturing Capabilities Manufacturing Capabilities Custom designs, unique to your application Sizes up to 11.8′H x 15.7′W (300 x 400mm) Glass thickness from 0.4mm to 6mm Licensed processor of Corning® Gorilla® Glass 3D hot bending Screen printing on glass Specialized coatings: Anti-glare function etched into the glass surface – no peeling, scratching or yellowing! Anti-fingerprint function chemically bonded to the glass surface – no peeling! Anti-reflection vacuum coatings Scratch-resistant vacuum coatings Full integration with displays and touch panels Low MOQs at competitive pricing Factory Equipment & Certifications Full spectrum of glass processing and validation equipment: 1,000m² of Class 1,000 clean-room workshop 300m² of Class 100 clean room workshop 4-axis CNC cutting machines 3D hot bending machines Polishing machines Ultrasonic cleaning machines Ion-exchange tanks Silk-screen printers Glass performance verification equipment Other state-of-the-art equipment Six Sigma and LEAN manufacturing practices ISO9001, ISO14001, IATF16949 certified RoHS and REACH compliant

Suppliers

Company
Product
Description
Supplier Links
Custom Glass Cover Lens -  - New Vision Display
Roseville, CA, United States
Custom Glass Cover Lens
Custom Glass Cover Lens
Cover Lens Designs Specific to Your Application In addition to providing custom LCD, OLED and touchscreen products, we are a glass cover lens supplier, licensed by Corning Incorporated to process Corning® Gorilla® Glass for cover lens applications. Our fully-equipped glass factories in China can manufacture custom cover lenses to meet the appearance and functionality requirements of your project. Customizations include flat or 3D shapes, screen printing, specialized films and coatings, integration with touchscreens or displays, and much more. Whether you’re looking for a cover lens, display, touch sensor, or a combination of all three, our expert sales and technical teams across the globe are ready to support you throughout all design, manufacturing and logistics stages. Cover Lens Manufacturing Capabilities Manufacturing Capabilities Custom designs, unique to your application Sizes up to 11.8′H x 15.7′W (300 x 400mm) Glass thickness from 0.4mm to 6mm Licensed processor of Corning® Gorilla® Glass 3D hot bending Screen printing on glass Specialized coatings: Anti-glare function etched into the glass surface – no peeling, scratching or yellowing! Anti-fingerprint function chemically bonded to the glass surface – no peeling! Anti-reflection vacuum coatings Scratch-resistant vacuum coatings Full integration with displays and touch panels Low MOQs at competitive pricing Factory Equipment & Certifications Full spectrum of glass processing and validation equipment: 1,000m² of Class 1,000 clean-room workshop 300m² of Class 100 clean room workshop 4-axis CNC cutting machines 3D hot bending machines Polishing machines Ultrasonic cleaning machines Ion-exchange tanks Silk-screen printers Glass performance verification equipment Other state-of-the-art equipment Six Sigma and LEAN manufacturing practices ISO9001, ISO14001, IATF16949 certified RoHS and REACH compliant

Cover Lens Designs Specific to Your Application

In addition to providing custom LCD, OLED and touchscreen products, we are a glass cover lens supplier, licensed by Corning Incorporated to process Corning® Gorilla® Glass for cover lens applications. Our fully-equipped glass factories in China can manufacture custom cover lenses to meet the appearance and functionality requirements of your project. Customizations include flat or 3D shapes, screen printing, specialized films and coatings, integration with touchscreens or displays, and much more.

Whether you’re looking for a cover lens, display, touch sensor, or a combination of all three, our expert sales and technical teams across the globe are ready to support you throughout all design, manufacturing and logistics stages.

Cover Lens Manufacturing Capabilities

Manufacturing Capabilities

  • Custom designs, unique to your application
  • Sizes up to 11.8″H x 15.7″W (300 x 400mm)
  • Glass thickness from 0.4mm to 6mm
  • Licensed processor of Corning® Gorilla® Glass
  • 3D hot bending
  • Screen printing on glass
  • Specialized coatings: Anti-glare function etched into the glass surface – no peeling, scratching or yellowing!
  • Anti-fingerprint function chemically bonded to the glass surface – no peeling!
  • Anti-reflection vacuum coatings
  • Scratch-resistant vacuum coatings
  • Full integration with displays and touch panels
  • Low MOQs at competitive pricing

Factory Equipment & Certifications

  • Full spectrum of glass processing and validation equipment: 1,000m² of Class 1,000 clean-room workshop
  • 300m² of Class 100 clean room workshop
  • 4-axis CNC cutting machines
  • 3D hot bending machines
  • Polishing machines
  • Ultrasonic cleaning machines
  • Ion-exchange tanks
  • Silk-screen printers
  • Glass performance verification equipment
  • Other state-of-the-art equipment
  • Six Sigma and LEAN manufacturing practices
  • ISO9001, ISO14001, IATF16949 certified
  • RoHS and REACH compliant
Supplier's Site

Technical Specifications

  New Vision Display
Product Category Display Filters and Films
Product Name Custom Glass Cover Lens
Enhancement / Features Abrasion / Scratch Resistant; Anti-Reflection / Anti-Glare
Unlock Full Specs
to access all available technical data

Similar Products

 - 588724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Enhancement / Features Anti-Reflection / Anti-Glare
Color Red
Width 8.66 inches (220 mm)
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Enhancement / Features Hard Coat / Thin Film; Transparent
Materials ETFE; Plastic / Polymer
Thickness 0.0012 to 0.0039 inches (0.0300 to 0.1000 mm)
View Details
Zebra TC77 Tempered Glass Screen Protector by AGOZ - TMP-ZBR-77_ZBR-GBSC - AgozTech LLC
Specs
Enhancement / Features Abrasion / Scratch Resistant; Transparent
Materials Tempered Glass
View Details
Custom Glass Screen Protector -  - New Vision Display
Specs
Enhancement / Features Abrasion / Scratch Resistant; Anti-Reflection / Anti-Glare; Privacy Filter
Materials Tempered Glass
Thickness 0.0083 to 0.0157 inches (0.2100 to 0.4000 mm)
View Details