Bourns, Inc. PTC Resettable Fuses MF-R040-2

Description
Polymeric PTC Resettable Fuse 60V 400mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 60V 400mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 118-MF-R040-2TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
118-MF-R040-2TR-ND
PTC Resettable Fuses 118-MF-R040-2TR-ND
Polymeric PTC Resettable Fuse 60V 400mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V 400mA Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - 118-MF-R040-2CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
118-MF-R040-2CT-ND
PTC Resettable Fuses 118-MF-R040-2CT-ND
Polymeric PTC Resettable Fuse 60V 400mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V 400mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Resettable Ptc, 60V, 0.4A, Disc; Thermistor Mounting Bourns - 06X6340 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 60V, 0.4A, Disc; Thermistor Mounting Bourns
06X6340
Fuse, Resettable Ptc, 60V, 0.4A, Disc; Thermistor Mounting Bourns 06X6340
FUSE, RESETTABLE PTC, 60V, 0.4A, DISC; Thermistor Mounting:Through Hole; Product Range:MF-R Series; Holding Current:400mA; Tripping Current:800mA; Voltage Rating:60V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 60V, 0.4A, DISC; Thermistor Mounting:Through Hole; Product Range:MF-R Series; Holding Current:400mA; Tripping Current:800mA; Voltage Rating:60V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Resettable Fuse, 0.4A, 60Vdc; Product Range Bourns - 05B2503 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 0.4A, 60Vdc; Product Range Bourns
05B2503
Ptc Resettable Fuse, 0.4A, 60Vdc; Product Range Bourns 05B2503
PTC RESETTABLE FUSE, 0.4A, 60VDC; Product Range:MF-R Series; Voltage Rating:60VDC; Holding Current:400mA; Tripping Current:800mA; Time to Trip:3.8s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.4mm RoHS Compliant: Yes

PTC RESETTABLE FUSE, 0.4A, 60VDC; Product Range:MF-R Series; Voltage Rating:60VDC; Holding Current:400mA; Tripping Current:800mA; Time to Trip:3.8s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number 118-MF-R040-2TR-ND 06X6340 05B2503
Product Name PTC Resettable Fuses Fuse, Resettable Ptc, 60V, 0.4A, Disc; Thermistor Mounting Bourns Ptc Resettable Fuse, 0.4A, 60Vdc; Product Range Bourns
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-LR450-ND - DigiKey
Specs
Package Size Strap
Standards and Certifications cURus, TUV
Tj -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-NSMF016/48X-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1206; 1206 (3216 Metric), Concave
Standards and Certifications UL; cUL, cURus, TUV
View Details