Bourns, Inc. PTC Resettable Fuses MF-LS260

Description
Polymeric PTC Resettable Fuse 24V 2.6A Ih User Defined Strap
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 24V 2.6A Ih User Defined Strap
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-LS260-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
MF-LS260-ND
PTC Resettable Fuses MF-LS260-ND
Polymeric PTC Resettable Fuse 24V 2.6A Ih User Defined Strap

Polymeric PTC Resettable Fuse 24V 2.6A Ih User Defined Strap

Buy Now Datasheet
Fuse, Ptc Reset, 24V, 2.6A, Strap; Product Range Bourns - 05B2422 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 24V, 2.6A, Strap; Product Range Bourns
05B2422
Fuse, Ptc Reset, 24V, 2.6A, Strap; Product Range Bourns 05B2422
FUSE, PTC RESET, 24V, 2.6A, STRAP; Product Range:MF-LS Series; Voltage Rating:24VDC; Holding Current:2.6A; Tripping Current:5.2A; Time to Trip:5s; Current Rating Max:100A; Operating Temperature Min:-40°C; External Depth:1mm RoHS Compliant: Yes

FUSE, PTC RESET, 24V, 2.6A, STRAP; Product Range:MF-LS Series; Voltage Rating:24VDC; Holding Current:2.6A; Tripping Current:5.2A; Time to Trip:5s; Current Rating Max:100A; Operating Temperature Min:-40°C; External Depth:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number MF-LS260-ND 05B2422
Product Name PTC Resettable Fuses Fuse, Ptc Reset, 24V, 2.6A, Strap; Product Range Bourns
Package Size Strap
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - CMF-RL50-0-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UR
View Details
2 suppliers
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-R110-0-99-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details