Bourns, Inc. Fuse, Ptc Reset, 30V, 2.5A, Radial; Product Range Bourns MF-R250.

Description
FUSE, PTC RESET, 30V, 2.5A, RADIAL; Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:2.5A; Tripping Current:5A; Time to Trip:10.3s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:- RoHS Compliant: Yes
Datasheet
Description
FUSE, PTC RESET, 30V, 2.5A, RADIAL; Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:2.5A; Tripping Current:5A; Time to Trip:10.3s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset, 30V, 2.5A, Radial; Product Range Bourns - 26AC2076 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30V, 2.5A, Radial; Product Range Bourns
26AC2076
Fuse, Ptc Reset, 30V, 2.5A, Radial; Product Range Bourns 26AC2076
FUSE, PTC RESET, 30V, 2.5A, RADIAL; Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:2.5A; Tripping Current:5A; Time to Trip:10.3s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:- RoHS Compliant: Yes

FUSE, PTC RESET, 30V, 2.5A, RADIAL; Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:2.5A; Tripping Current:5A; Time to Trip:10.3s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 26AC2076
Product Name Fuse, Ptc Reset, 30V, 2.5A, Radial; Product Range Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - 118-MF-NSMF025X-2DKR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1206; 1206 (3216 Metric), Concave
Standards and Certifications UL; cUL, cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-R050-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
3 suppliers
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details