Bourns, Inc. Resistor Networks, Arrays 4116R-1-122LF

Description
"1.2k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"1.2k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4116R-1-122LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4116R-1-122LF-ND
Resistor Networks, Arrays 4116R-1-122LF-ND
"1.2k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"1.2k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistor Arrays - 7422268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
7422268
Resistor Arrays 7422268
Resistor Networks DIP 16 pin 1K2 2%

Resistor Networks DIP 16 pin 1K2 2%

Supplier's Site
Resistor Arrays - 1617158 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1617158
Resistor Arrays 1617158
Resistor Networks DIP 16 pin 1K2 2%

Resistor Networks DIP 16 pin 1K2 2%

Supplier's Site
Thick Film Resistor Network; Resistance Bourns - 32K8441 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Network; Resistance Bourns
32K8441
Thick Film Resistor Network; Resistance Bourns 32K8441
THICK FILM RESISTOR NETWORK; Resistance:1.2kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:250mW RoHS Compliant: Yes

THICK FILM RESISTOR NETWORK; Resistance:1.2kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:250mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 4116R-1-122LF-ND 7422268 32K8441
Product Name Resistor Networks, Arrays Resistor Arrays Thick Film Resistor Network; Resistance Bourns
Configuration Chip Array Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP ThroughHole; Dip DIP
Resistance Range 1200 ohms 1200 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details