Bota Systems AG End of Arm Tools MegaONE

Description
The MegaONE is a compact and lightweight 6-axis force torque sensor designed for advanced industrial applications with robots that have a payload capacity of up to 120 kg. The sensor's robust and stiff structure can withstand high overload and cyclic load, while still providing high sensitivity, making it suitable for demanding tasks such as sanding, polishing, deburring, precision assembly, and product testing. With its integrated signal processing electronics, the MegaONE is easy to use and can be integrated into a variety of industrial robots, including those from ABB, Stäubli, Kuka, and more. The sensor also features a 6 DoF IMU for process monitoring and state estimation, as well as multiple mounting flanges for 3D cameras and tools. Bota Systems MegaONE boasts the following features and benefits: • An all-in-one force torque sensor design with ISO 9409-1-63-4-M8 mounting. • Compact, lightweight construction for efficient utilization of robot payload. • Embedded electronics for easy plug-and-play operation. • A 6 DoF IMU for process monitoring and state estimation (only available with EtherCAT communication). • 3 mounting flanges for 3D cameras and tools. • Accurate 6-axis measurement. • 7-48 V power supply (5V for Serial/USB). • Overload protection for durability. • CE compatibility. • Dustproof and water-resistant design. • Open-source software compatibility with TwinCAT, ROS, LabVIEW, and MATLAB®.
Description
The MegaONE is a compact and lightweight 6-axis force torque sensor designed for advanced industrial applications with robots that have a payload capacity of up to 120 kg. The sensor's robust and stiff structure can withstand high overload and cyclic load, while still providing high sensitivity, making it suitable for demanding tasks such as sanding, polishing, deburring, precision assembly, and product testing. With its integrated signal processing electronics, the MegaONE is easy to use and can be integrated into a variety of industrial robots, including those from ABB, Stäubli, Kuka, and more. The sensor also features a 6 DoF IMU for process monitoring and state estimation, as well as multiple mounting flanges for 3D cameras and tools. Bota Systems MegaONE boasts the following features and benefits: • An all-in-one force torque sensor design with ISO 9409-1-63-4-M8 mounting. • Compact, lightweight construction for efficient utilization of robot payload. • Embedded electronics for easy plug-and-play operation. • A 6 DoF IMU for process monitoring and state estimation (only available with EtherCAT communication). • 3 mounting flanges for 3D cameras and tools. • Accurate 6-axis measurement. • 7-48 V power supply (5V for Serial/USB). • Overload protection for durability. • CE compatibility. • Dustproof and water-resistant design. • Open-source software compatibility with TwinCAT, ROS, LabVIEW, and MATLAB®.

Suppliers

Company
Product
Description
Supplier Links
Zurich, Switzerland
End of Arm Tools
MegaONE
End of Arm Tools MegaONE
The MegaONE is a compact and lightweight 6-axis force torque sensor designed for advanced industrial applications with robots that have a payload capacity of up to 120 kg. The sensor's robust and stiff structure can withstand high overload and cyclic load, while still providing high sensitivity, making it suitable for demanding tasks such as sanding, polishing, deburring, precision assembly, and product testing. With its integrated signal processing electronics, the MegaONE is easy to use and can be integrated into a variety of industrial robots, including those from ABB, Stäubli, Kuka, and more. The sensor also features a 6 DoF IMU for process monitoring and state estimation, as well as multiple mounting flanges for 3D cameras and tools. Bota Systems MegaONE boasts the following features and benefits: • An all-in-one force torque sensor design with ISO 9409-1-63-4-M8 mounting. • Compact, lightweight construction for efficient utilization of robot payload. • Embedded electronics for easy plug-and-play operation. • A 6 DoF IMU for process monitoring and state estimation (only available with EtherCAT communication). • 3 mounting flanges for 3D cameras and tools. • Accurate 6-axis measurement. • 7-48 V power supply (5V for Serial/USB). • Overload protection for durability. • CE compatibility. • Dustproof and water-resistant design. • Open-source software compatibility with TwinCAT, ROS, LabVIEW, and MATLAB®.

The MegaONE is a compact and lightweight 6-axis force torque sensor designed for advanced industrial applications with robots that have a payload capacity of up to 120 kg. The sensor's robust and stiff structure can withstand high overload and cyclic load, while still providing high sensitivity, making it suitable for demanding tasks such as sanding, polishing, deburring, precision assembly, and product testing. With its integrated signal processing electronics, the MegaONE is easy to use and can be integrated into a variety of industrial robots, including those from ABB, Stäubli, Kuka, and more. The sensor also features a 6 DoF IMU for process monitoring and state estimation, as well as multiple mounting flanges for 3D cameras and tools.
Bota Systems MegaONE boasts the following features and benefits:
• An all-in-one force torque sensor design with ISO 9409-1-63-4-M8 mounting.
• Compact, lightweight construction for efficient utilization of robot payload.
• Embedded electronics for easy plug-and-play operation.
• A 6 DoF IMU for process monitoring and state estimation (only available with EtherCAT communication).
• 3 mounting flanges for 3D cameras and tools.
• Accurate 6-axis measurement.
• 7-48 V power supply (5V for Serial/USB).
• Overload protection for durability.
• CE compatibility.
• Dustproof and water-resistant design.
• Open-source software compatibility with TwinCAT, ROS, LabVIEW, and MATLAB®.

Supplier's Site

Technical Specifications

  Bota Systems AG
Product Category Robotic Tool Changers
Product Number MegaONE
Product Name End of Arm Tools
Applications Assembly
Unlock Full Specs
to access all available technical data

Similar Products

Quick Changer - QC Series - GIMATIC S.r.l.
Specs
Power Supplied Pneumatic
Applications Assembly; Material Handling
Weight 0.2271 to 5.82 lbs (0.1030 to 2.64 kg)
View Details
MTC-612 MANUAL TOOL CHANGERS (6 X 12MM) -  - Anubis 3d
Specs
Weight 3.2 lbs (1.45 kg)
Pay Load 176 lbs (80 kg)
View Details