Boston Acoustics, Inc. Car Audio, Full Range Speaker SR65

Description
6½" copolymer cone woofer with butyl rubber surround Woofer's neodymium motor structure offers extraordinary power-to-weight ratio 1" Kortec® dome tweeters Contoured tweeter plane greatly improves on- and off-axis tweeter response Model Specific integrated muti-element crossovers VariMount™ adaptor rings enable the SR65 woofer to fit into virtually any factory 6½-inch location.
Datasheet
Description
6½" copolymer cone woofer with butyl rubber surround Woofer's neodymium motor structure offers extraordinary power-to-weight ratio 1" Kortec® dome tweeters Contoured tweeter plane greatly improves on- and off-axis tweeter response Model Specific integrated muti-element crossovers VariMount™ adaptor rings enable the SR65 woofer to fit into virtually any factory 6½-inch location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Car Audio, Full Range Speaker - SR65 - Boston Acoustics, Inc.
Peabody, MA, USA
Car Audio, Full Range Speaker
SR65
Car Audio, Full Range Speaker SR65
6½" copolymer cone woofer with butyl rubber surround Woofer's neodymium motor structure offers extraordinary power-to-weight ratio 1" Kortec® dome tweeters Contoured tweeter plane greatly improves on- and off-axis tweeter response Model Specific integrated muti-element crossovers VariMount™ adaptor rings enable the SR65 woofer to fit into virtually any factory 6½-inch location.

6½" copolymer cone woofer with butyl rubber surround
Woofer's neodymium motor structure offers extraordinary power-to-weight ratio
1" Kortec® dome tweeters
Contoured tweeter plane greatly improves on- and off-axis tweeter response
Model Specific integrated muti-element crossovers
VariMount™ adaptor rings enable the SR65 woofer to fit into virtually any factory 6½-inch location.

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number SR65
Product Name Car Audio, Full Range Speaker
Nominal Power 75 to 200 watts
Impedance 4 ohms
Sensitivity 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 8158722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
EF-500 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 100 watts
Impedance 6 ohms
Sensitivity 89 dB
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details