Boston Acoustics, Inc. Car Audio, Full Range Speaker SE65rc

Description
6" (160mm) copolymer cone woofer with butyl rubber surround 3/4" Type-S3 soft dome tweeter delivers detail and true 20k extension CATB™ (Contoured Asymmetrical Tweeter Baffle) improves off-axis response Neodymium tweeter magnets, compact yet powerful System specific crossover 1/2" spacer ring included to reduce required mounting depth Includes mounting hardware and quick-connect wire kit Easy "drop-in" installation
Datasheet
Description
6" (160mm) copolymer cone woofer with butyl rubber surround 3/4" Type-S3 soft dome tweeter delivers detail and true 20k extension CATB™ (Contoured Asymmetrical Tweeter Baffle) improves off-axis response Neodymium tweeter magnets, compact yet powerful System specific crossover 1/2" spacer ring included to reduce required mounting depth Includes mounting hardware and quick-connect wire kit Easy "drop-in" installation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Car Audio, Full Range Speaker - SE65rc - Boston Acoustics, Inc.
Peabody, MA, USA
Car Audio, Full Range Speaker
SE65rc
Car Audio, Full Range Speaker SE65rc
6" (160mm) copolymer cone woofer with butyl rubber surround 3/4" Type-S3 soft dome tweeter delivers detail and true 20k extension CATB™ (Contoured Asymmetrical Tweeter Baffle) improves off-axis response Neodymium tweeter magnets, compact yet powerful System specific crossover 1/2" spacer ring included to reduce required mounting depth Includes mounting hardware and quick-connect wire kit Easy "drop-in" installation

6" (160mm) copolymer cone woofer with butyl rubber surround
3/4" Type-S3 soft dome tweeter delivers detail and true 20k extension
CATB™ (Contoured Asymmetrical Tweeter Baffle) improves off-axis response
Neodymium tweeter magnets, compact yet powerful
System specific crossover
1/2" spacer ring included to reduce required mounting depth
Includes mounting hardware and quick-connect wire kit
Easy "drop-in" installation

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number SE65rc
Product Name Car Audio, Full Range Speaker
Nominal Power 35 watts
Maximum Power 100 watts
Impedance 4 ohms
Sensitivity 92 dB
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
W6v2 10-inch Subwoofer Driver (600 W, dual 4 Ω voice coils) - 10W6v2-D4 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details
Home Audio, Soundbar - TVee Model 25 - Boston Acoustics, Inc.
Specs
Nominal Power 150 watts
Size 4.44 inch (113 mm)
View Details