Boston Acoustics, Inc. Car Audio, Full Range Speaker SC60

Description
6½" (165mm) copolymer cone woofer ¾" Type-S2 Kortec dome tweeter Separable and dockable crossovers Flush/Angle- and surface-mount tweeter mounting kit
Datasheet
Description
6½" (165mm) copolymer cone woofer ¾" Type-S2 Kortec dome tweeter Separable and dockable crossovers Flush/Angle- and surface-mount tweeter mounting kit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Car Audio, Full Range Speaker - SC60 - Boston Acoustics, Inc.
Peabody, MA, USA
Car Audio, Full Range Speaker
SC60
Car Audio, Full Range Speaker SC60
6½" (165mm) copolymer cone woofer ¾" Type-S2 Kortec dome tweeter Separable and dockable crossovers Flush/Angle- and surface-mount tweeter mounting kit

6½" (165mm) copolymer cone woofer
¾" Type-S2 Kortec dome tweeter
Separable and dockable crossovers
Flush/Angle- and surface-mount tweeter mounting kit

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number SC60
Product Name Car Audio, Full Range Speaker
Nominal Power 65 to 180 watts
Impedance 4 ohms
Sensitivity 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.12 inch (130 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
 - EVP-X12PM - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 500 watts
Frequency Response 50 to 20000 Hz
Size 12.00 inch (305 mm)
View Details
CLOUD Series 4
Specs
Size 4.00 inch (102 mm)
Application MusicAudio
View Details