5" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/Viton seats & 100-240VAC Plastic Modulating Electric Actuator w/ Fail-Safe Battery Backup
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | E530S-043-5 |
| Product Name | 5" 2-Way, Rubber Lined Wafer-style Butterfly Valve |
| Valve Type | Butterfly |
| Primary Material | Aluminum; Brass / Bronze |
| Media | Water; Gas; Air |
| Valve Size | 5.00 inch (127.00 mm) |