Bonomi North America, Inc. 10" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve DA8101-10

Description
10" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & Double Acting Pneumatic Actuator
Request a Quote Datasheet
Description
10" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & Double Acting Pneumatic Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10
Charlotte, NC, United States
10" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve
DA8101-10
10" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve DA8101-10
10" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & Double Acting Pneumatic Actuator

10" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & Double Acting Pneumatic Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number DA8101-10
Product Name 10" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
Valve Size 10.00 inch (254.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
Lever Operated Wafer-style Butterfly Valve - 530S-5 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Ductile Iron
Valve Size 5.00 inch (127.00 mm)
View Details
2
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details
Full Port Lead Free Brass Ball Valve - 250NLFSRL-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details