Bonomi North America, Inc. 8" Direct Mount PVC Butterfly Valve DAPVCBFVV-8

Description
8" Direct Mount PVC Butterfly Valve with Viton Seats & Double Acting Actuator
Request a Quote Datasheet
Description
8" Direct Mount PVC Butterfly Valve with Viton Seats & Double Acting Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Charlotte, NC, United States
8" Direct Mount PVC Butterfly Valve
DAPVCBFVV-8
8" Direct Mount PVC Butterfly Valve DAPVCBFVV-8
8" Direct Mount PVC Butterfly Valve with Viton Seats & Double Acting Actuator

8" Direct Mount PVC Butterfly Valve with Viton Seats & Double Acting Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number DAPVCBFVV-8
Product Name 8" Direct Mount PVC Butterfly Valve
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
Valve Size 8.00 inch (203.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details
Full Port Brass Ball Valve - 171S-1/4 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Seal Welded Full Port Stainless Steel Ball Valve - 7700LL-3/8 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Steam; Air
View Details
Full Port Brass Ball Valve - 253N-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details