Bonomi North America, Inc. 0.25" 2-Way, Stainless Steel NPT Ball Valve 700LL-1/4-LS2

Description
0.25" 2-Way, Stainless Steel NPT Ball Valve mounted with LS2-B Limit Switch
Request a Quote Datasheet
Description
0.25" 2-Way, Stainless Steel NPT Ball Valve mounted with LS2-B Limit Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25
Charlotte, NC, United States
0.25" 2-Way, Stainless Steel NPT Ball Valve
700LL-1/4-LS2
0.25" 2-Way, Stainless Steel NPT Ball Valve 700LL-1/4-LS2
0.25" 2-Way, Stainless Steel NPT Ball Valve mounted with LS2-B Limit Switch

0.25" 2-Way, Stainless Steel NPT Ball Valve mounted with LS2-B Limit Switch

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 700LL-1/4-LS2
Product Name 0.25" 2-Way, Stainless Steel NPT Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Rate Brass Spring Loaded Foot Valve - 110102-3/8 - Bonomi North America, Inc.
Specs
Valve Type Foot Valve; Check
Primary Material Brass / Bronze
Valve Size 0.38 inch (9.52 mm)
View Details
Full Port Lead Free Brass Ball Valve - 1670XLCLF-3 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Full Port Brass Ball Valve - 161N-1 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
0.25
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details