12" Direct Mount PVC Butterfly Valve with EPDM Seats & Double Acting Actuator
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | DAPVCBFVE-12 |
| Product Name | 12" Direct Mount PVC Butterfly Valve |
| Valve Type | Butterfly |
| Primary Material | Aluminum; Brass / Bronze; PVC |
| Media | Water; Gas; Air |
| Valve Size | 12.00 inch (304.80 mm) |