Bonomi North America, Inc. 0.75" L-Ported 2-Way, PVC Ball Valve 8E3LPVC-021-3/4

Description
0.75" L-Ported 2-Way, PVC Ball Valve & 12VDC Plastic Modulating Electric Actuator
Request a Quote Datasheet
Description
0.75" L-Ported 2-Way, PVC Ball Valve & 12VDC Plastic Modulating Electric Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.75
Charlotte, NC, United States
0.75" L-Ported 2-Way, PVC Ball Valve
8E3LPVC-021-3/4
0.75" L-Ported 2-Way, PVC Ball Valve 8E3LPVC-021-3/4
0.75" L-Ported 2-Way, PVC Ball Valve & 12VDC Plastic Modulating Electric Actuator

0.75" L-Ported 2-Way, PVC Ball Valve & 12VDC Plastic Modulating Electric Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 8E3LPVC-021-3/4
Product Name 0.75" L-Ported 2-Way, PVC Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
Valve Size 0.75 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
0.5
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; CPVC
Media Water; Gas; Air
View Details
0.75
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
Full Port Brass Ball Valve - 171N-2 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details