8" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & Double Acting Pneumatic Actuator
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | DA8100-8 |
| Product Name | 8" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve |
| Valve Type | Butterfly |
| Primary Material | Aluminum; Brass / Bronze |
| Media | Water; Gas; Air |
| Valve Size | 8.00 inch (203.20 mm) |