2" 2-Way, Stainless Steel NPT Ball Valve mounted with LS2-B-EXM Mechanical Explosion Proof Limit Switch
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 700LL-2-LS2-EXM |
| Product Name | 2" 2-Way, Stainless Steel NPT Ball Valve |
| Valve Type | Ball |
| Primary Material | Aluminum; Brass / Bronze; Stainless Steel |
| Media | Water; Gas; Air |
| Valve Size | 2.00 inch (50.80 mm) |