Bonomi North America, Inc. 2" L-Ported 2-Way, PVC Ball Valve 8E3LPVC-062-2

Description
2" L-Ported 2-Way, PVC Ball Valve & 24V AC/DC Plastic Three-Position Electric Actuator
Request a Quote Datasheet
Description
2" L-Ported 2-Way, PVC Ball Valve & 24V AC/DC Plastic Three-Position Electric Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Charlotte, NC, United States
2" L-Ported 2-Way, PVC Ball Valve
8E3LPVC-062-2
2" L-Ported 2-Way, PVC Ball Valve 8E3LPVC-062-2
2" L-Ported 2-Way, PVC Ball Valve & 24V AC/DC Plastic Three-Position Electric Actuator

2" L-Ported 2-Way, PVC Ball Valve & 24V AC/DC Plastic Three-Position Electric Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 8E3LPVC-062-2
Product Name 2" L-Ported 2-Way, PVC Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
Valve Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Full Port Brass Ball Valve - 171N-4 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
0.25
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
2
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
Full Port 3 pc. Carbon Steel Ball Valve - 612LL-3 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Steel
Media Steam
View Details