1.50" 2-Way, ANSI 150 Stainless Steel L-Ported Diverter Flanged Ball Valve & 24V AC/DC Plastic Modulating Electric Actuator w/ Fail-Safe Battery Backup
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 8E077-042-1-1/2 |
| Product Name | 1.50" 2-Way, ANSI 150 Stainless Steel L-Ported Diverter Flanged Ball Valve |
| Valve Type | Diverter; Ball |
| Primary Material | Aluminum; Brass / Bronze; Stainless Steel |
| Media | Water; Gas; Air |
| Valve Size | 1.50 inch (38.10 mm) |
| Maximum Pressure | 600.00 psi (422 m H2O) |