Bonomi North America, Inc. Full Port Brass Ball Valve 161L-3

Description
Full Port Brass Ball Valve FNPT Threaded w/ Latch Lock Handle
Request a Quote Datasheet
Description
Full Port Brass Ball Valve FNPT Threaded w/ Latch Lock Handle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full Port Brass Ball Valve - 161L-3 - Bonomi North America, Inc.
Charlotte, NC, United States
Full Port Brass Ball Valve
161L-3
Full Port Brass Ball Valve 161L-3
Full Port Brass Ball Valve FNPT Threaded w/ Latch Lock Handle

Full Port Brass Ball Valve FNPT Threaded w/ Latch Lock Handle

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 161L-3
Product Name Full Port Brass Ball Valve
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
Valve Size 3.00 inch (76.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Deadman Spring Return Lever Full Port Stainless Steel Ball Valve - 2200SRL-3/8 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Valve Size 0.38 inch (9.52 mm)
View Details
Full Port Brass Ball Valve - 1715-1 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
High Flow Rate Spring Loaded Lead Free Brass Check Valve - 100612LF-1/2 - Bonomi North America, Inc.
Specs
Valve Type Check; Shut Off
Primary Material Brass / Bronze
Media Water; Gas
View Details
0.375
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details