Bonomi North America, Inc. 2.50" Direct Mount 2-Way, 3 pc. Stainless Steel Ball Valve 731LL-2-1/2-LS2

Description
2.50" Direct Mount 2-Way, 3 pc. Stainless Steel Ball Valve w/ Encapsulated Bolts and SW ends with mounted LS2-B Limit Switch
Request a Quote Datasheet
Description
2.50" Direct Mount 2-Way, 3 pc. Stainless Steel Ball Valve w/ Encapsulated Bolts and SW ends with mounted LS2-B Limit Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.50
Charlotte, NC, United States
2.50" Direct Mount 2-Way, 3 pc. Stainless Steel Ball Valve
731LL-2-1/2-LS2
2.50" Direct Mount 2-Way, 3 pc. Stainless Steel Ball Valve 731LL-2-1/2-LS2
2.50" Direct Mount 2-Way, 3 pc. Stainless Steel Ball Valve w/ Encapsulated Bolts and SW ends with mounted LS2-B Limit Switch

2.50" Direct Mount 2-Way, 3 pc. Stainless Steel Ball Valve w/ Encapsulated Bolts and SW ends with mounted LS2-B Limit Switch

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 731LL-2-1/2-LS2
Product Name 2.50" Direct Mount 2-Way, 3 pc. Stainless Steel Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
Valve Size 2.50 inch (63.50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Full Port Brass Ball Valve - 161L-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Safety Exhaust Full Port Brass Ball Valve - 511L-3/4 - Bonomi North America, Inc.
Specs
Valve Type Ball; Safety
Primary Material Brass / Bronze
Valve Size 0.75 inch (19.05 mm)
View Details
Full Port Brass Ball Valve - 161N-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Mini Brass Ball Valve - 383M-1/8 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water
View Details