Safety Exhaust Full Port Brass Ball Valve 200 psi, FNPT Threaded w/ Latch Lock Handle
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 511L-3/4 |
| Product Name | Safety Exhaust Full Port Brass Ball Valve |
| Valve Type | Ball; Safety |
| Primary Material | Brass / Bronze |
| Valve Size | 0.75 inch (19.05 mm) |