Full Port 3 pc. Stainless Steel Ball Valve w/ Locking Lever w/ SW ends
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 711LL-3/8 |
| Product Name | Full Port 3 pc. Stainless Steel Ball Valve |
| Valve Type | Ball |
| Primary Material | Stainless Steel |
| Media | Steam |
| Valve Size | 0.38 inch (9.52 mm) |