Full Port High Performance to 3600 psi 3-piece SW Stainless Steel Ball Valve with ISO 5211 direct mounting pad with Square Stem
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 741H-1 |
| Product Name | Full Port High Performance to 3600 psi 3-piece SW Stainless Steel Ball Valve |
| Valve Type | Ball |
| Primary Material | Stainless Steel |
| Media | Steam |
| Valve Size | 1.00 inch (25.40 mm) |