Bonded Logic, Inc. Natural Fiber Acoustical Panel Kit UltraSonic™ DIY Panel Kit

Description
Made from recycled textiles, UltraSonic eliminates unwanted ambient noise and excess echo within areas where clear, crisp sound quality is desired. Spaces containing hard surfaces often generate irritating acoustic conditions; UltraSonic lowers excessive noise levels and allows for excellent sound clarity, improving the quality of any environment that suffers from poor acoustics. Available in a Graphite color Each package contains six 1' x 1' squares 80% recycled content Absorbs 85% of sonic energy, improving sound quality and cancelling echo/reverberation throughout the space Easy installation and relocation with included Command strips. Will not damage the finish of the surface it is attached to. Non-flammable and will not support mold/mildew growth One or two packages should effectively treat a standard room Uses Home Theaters Workout Rooms Voice Over Rooms Vocal Booths Basements Dorm Rooms Sports Courts Garages Mechanical Rooms Pool, Pump & Generator Enclosures
Description
Made from recycled textiles, UltraSonic eliminates unwanted ambient noise and excess echo within areas where clear, crisp sound quality is desired. Spaces containing hard surfaces often generate irritating acoustic conditions; UltraSonic lowers excessive noise levels and allows for excellent sound clarity, improving the quality of any environment that suffers from poor acoustics. Available in a Graphite color Each package contains six 1' x 1' squares 80% recycled content Absorbs 85% of sonic energy, improving sound quality and cancelling echo/reverberation throughout the space Easy installation and relocation with included Command strips. Will not damage the finish of the surface it is attached to. Non-flammable and will not support mold/mildew growth One or two packages should effectively treat a standard room Uses Home Theaters Workout Rooms Voice Over Rooms Vocal Booths Basements Dorm Rooms Sports Courts Garages Mechanical Rooms Pool, Pump & Generator Enclosures

Suppliers

Company
Product
Description
Supplier Links
Natural Fiber Acoustical Panel Kit - UltraSonic™ DIY Panel Kit - Bonded Logic, Inc.
Chandler, AZ, USA
Natural Fiber Acoustical Panel Kit
UltraSonic™ DIY Panel Kit
Natural Fiber Acoustical Panel Kit UltraSonic™ DIY Panel Kit
Made from recycled textiles, UltraSonic eliminates unwanted ambient noise and excess echo within areas where clear, crisp sound quality is desired. Spaces containing hard surfaces often generate irritating acoustic conditions; UltraSonic lowers excessive noise levels and allows for excellent sound clarity, improving the quality of any environment that suffers from poor acoustics. Available in a Graphite color Each package contains six 1' x 1' squares 80% recycled content Absorbs 85% of sonic energy, improving sound quality and cancelling echo/reverberation throughout the space Easy installation and relocation with included Command strips. Will not damage the finish of the surface it is attached to. Non-flammable and will not support mold/mildew growth One or two packages should effectively treat a standard room Uses Home Theaters Workout Rooms Voice Over Rooms Vocal Booths Basements Dorm Rooms Sports Courts Garages Mechanical Rooms Pool, Pump & Generator Enclosures

Made from recycled textiles, UltraSonic eliminates unwanted ambient noise and excess echo within areas where clear, crisp sound quality is desired. Spaces containing hard surfaces often generate irritating acoustic conditions; UltraSonic lowers excessive noise levels and allows for excellent sound clarity, improving the quality of any environment that suffers from poor acoustics.

  • Available in a Graphite color
  • Each package contains six 1' x 1' squares
  • 80% recycled content
  • Absorbs 85% of sonic energy, improving sound quality and cancelling echo/reverberation throughout the space
  • Easy installation and relocation with included Command strips. Will not damage the finish of the surface it is attached to.
  • Non-flammable and will not support mold/mildew growth
  • One or two packages should effectively treat a standard room

Uses

  • Home Theaters
  • Workout Rooms
  • Voice Over Rooms
  • Vocal Booths
  • Basements
  • Dorm Rooms
  • Sports Courts
  • Garages
  • Mechanical Rooms
  • Pool, Pump &
  • Generator Enclosures
Supplier's Site

Technical Specifications

  Bonded Logic, Inc.
Product Category Natural Fibers and Fabrics
Product Number UltraSonic™ DIY Panel Kit
Product Name Natural Fiber Acoustical Panel Kit
Views / Search Form Triggers Acoustic Insulation
Unlock Full Specs
to access all available technical data

Similar Products

Round Twisted Lacing Cord, Linen - 814 / 815 / 816 / 817 / 818 - BRIM Electronics, Inc.
Specs
Type Rope or Cordage
Material Linen / Flax
Applications Electrical
View Details
 - OS-I-0475 - Green Textile Associates, Inc.
Green Textile Associates, Inc.
Specs
Material Cotton
Fabric Weight 7546.1 gsm (222.6 osy)
View Details
Solid Braid Cotton Sash Cord - SBCS060100 - Erin Rope Corporation
Specs
Type Rope or Cordage
Material Cotton
Width / OD 0.19 inch (5 mm)
View Details
Denim Insulation - UltraTouch™ - Bonded Logic, Inc.
Specs
Views / Search Form Triggers Thermal Insulation
Type Blanket or Batt
Material Cotton
View Details