Green Textile Associates, Inc. OS-I-0475

Description
Structure: Interlock Overall Width: 50 Cuttable Width: 48 Weight per Linear Yard: 19.94
Description
Structure: Interlock Overall Width: 50 Cuttable Width: 48 Weight per Linear Yard: 19.94

Suppliers

Company
Product
Description
Supplier Links
Structure: Interlock Overall Width: 50 Cuttable Width: 48 Weight per Linear Yard: 19.94

Structure: Interlock
Overall Width: 50
Cuttable Width: 48
Weight per Linear Yard: 19.94

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number OS-I-0475
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Neoprene Coated Fiberglass - ARMATEX® NF 16 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Welding Protection
Features Thermal Insulation
View Details