Bonded Logic, Inc. Datasheets for Natural Fibers and Fabrics
Natural fibers and fabrics consist of bulk fibers, yarns, or woven cloth manufactured from plant materials such as cotton, wool, linen (flax), sisal, jute, hemp, or silk.
Natural Fibers and Fabrics: Learn more
| Product Name | Notes |
|---|---|
| Bonded Logic Natural Fiber Acoustical Panels are manufactured using high-performance recycled cotton fibers. The acoustical panels offer exceptional sound absorption, are thermally bonded for durability, contribute to healthy indoor air... | |
| Bonded Logic Natural Fiber Appliance Insulation is made from post-consumer recycled denim that is thermally bonded to create a high-performance insulation. Natural Fiber Appliance Insulation offers superior sound absorption and... | |
| Bonded Logic Natural Fiber Duct Liner for use in HVAC systems is made from post-consumer recycled denim that is thermally bonded to create a high-performance insulation. Natural Fiber Duct Liner... | |
| Bonded Logic Natural Fiber Mattresses are made from post consumer or post industrial recycled denim that is thermally bonded for stability and support. The Natural Fiber Mattress offers industry leading... | |
| Bonded Logic Natural Fiber Spa Insulation is made from post consumer recycled denim that is thermally bonded. Natural Fiber Spa Insulation is a Class-1 fire rated material that offers excellent... | |
| Made from recycled textiles, UltraSonic eliminates unwanted ambient noise and excess echo within areas where clear, crisp sound quality is desired. Spaces containing hard surfaces often generate irritating acoustic conditions; | |
| The UltraTouch Natural Cotton Radiant Barrier Thermal/Acoustic Insulation is an extremely versatile and superior performing product that can be used in automobiles, trucks, buses, RV's, boats, aircraft, residential and commercial... | |
| UltraLiner Sound Blanket is made from post-consumer recycled denim that is thermally bonded to create high-performance acoustical blanket insulation. UltraLiner offers both superior sound absorption and energy saving thermal performance,... | |
| UltraTouch™ Denim Insulation is the successful combination of 35 years of insulation experience and a revolutionary patented manufacturing process that has created a superior and safe product. UltraTouch is made... |