Bodine Electric Company 22B-3N Series BLDC Right Angle Gearmotor 3421

Description
Brushless motor for high torque, smaller size, and no maintenance. Industrial lip type seals on motor and output shafts. Needle bearings on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizing semi-fluid grease for long life. Bronze gear for high shock load capability. Hardened and ground worm for high strength and long life. IP-20 (24V) models, IP-40 (130V) stock models
Request a Quote
Description
Brushless motor for high torque, smaller size, and no maintenance. Industrial lip type seals on motor and output shafts. Needle bearings on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizing semi-fluid grease for long life. Bronze gear for high shock load capability. Hardened and ground worm for high strength and long life. IP-20 (24V) models, IP-40 (130V) stock models
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
22B-3N Series BLDC Right Angle Gearmotor - 3421 - Bodine Electric Company
Peosta, IA, United States
22B-3N Series BLDC Right Angle Gearmotor
3421
22B-3N Series BLDC Right Angle Gearmotor 3421
Brushless motor for high torque, smaller size, and no maintenance. Industrial lip type seals on motor and output shafts. Needle bearings on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizing semi-fluid grease for long life. Bronze gear for high shock load capability. Hardened and ground worm for high strength and long life. IP-20 (24V) models, IP-40 (130V) stock models
  • Brushless motor for high torque, smaller size, and no maintenance.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearings on output shaft for increased radial load capacity and long life.
  • Permanently lubricated gearing utilizing semi-fluid grease for long life.
  • Bronze gear for high shock load capability.
  • Hardened and ground worm for high strength and long life.
  • IP-20 (24V) models, IP-40 (130V) stock models
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 3421
Product Name 22B-3N Series BLDC Right Angle Gearmotor
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
Output Power 0.1250 HP
Continuous Current 5.9 amps
Unlock Full Specs
to access all available technical data

Similar Products

42R-5N Series AC Right Angle Gearmotor - 0630 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1430 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 1.3 to 1.7 amps
Continuous Torque 13.0 to 17.0 In-lbs (14.99 to 19.6 kg-cm)
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1083 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
34B6-FX Series Parallel Shaft BLDC Gearmotors Class 1 Division 1 - 3218 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details