Bodine Electric Company 42A-FX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors 1503

Description
42A motors provide high starting torque, adjustable speed, and predictable performance under a wide range of operating conditions. The max rated armature speed of these gearmotors is 2500 rpm. Compatible with unfiltered SCR speed controls. Drop-in for many Baldor, Bison, Leeson or Grainger gearmotors. Insulation Class F. TENV. Unvented gearhousing. Lubricated for life. Synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
Request a Quote
Description
42A motors provide high starting torque, adjustable speed, and predictable performance under a wide range of operating conditions. The max rated armature speed of these gearmotors is 2500 rpm. Compatible with unfiltered SCR speed controls. Drop-in for many Baldor, Bison, Leeson or Grainger gearmotors. Insulation Class F. TENV. Unvented gearhousing. Lubricated for life. Synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
42A-FX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1503 - Bodine Electric Company
Peosta, IA, United States
42A-FX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors
1503
42A-FX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors 1503
42A motors provide high starting torque, adjustable speed, and predictable performance under a wide range of operating conditions. The max rated armature speed of these gearmotors is 2500 rpm. Compatible with unfiltered SCR speed controls. Drop-in for many Baldor, Bison, Leeson or Grainger gearmotors. Insulation Class F. TENV. Unvented gearhousing. Lubricated for life. Synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
  • 42A motors provide high starting torque, adjustable speed, and predictable performance under a wide range of operating conditions. The max rated armature speed of these gearmotors is 2500 rpm.
  • Compatible with unfiltered SCR speed controls. Drop-in for many Baldor, Bison, Leeson or Grainger gearmotors.
  • Insulation Class F. TENV.
  • Unvented gearhousing. Lubricated for life. Synthetic lubricant.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearings throughout for increased radial load capacity and long life.
  • All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 1503
Product Name 42A-FX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.2500 HP
Continuous Current 2.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

22B-D Series Parallel Shaft BLDC Gearmotor - 3636 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
Metric 24A-3F Series DC Right Angle Gearmotor - 1098 - Bodine Electric Company
Specs
Motor Type DC Motor
AC Voltage & Frequency 180
Output Power 0.0312 HP
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1414 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 10.2 amps
Continuous Torque 185.0 In-lbs (213 kg-cm)
View Details
34B6-FX Series Parallel Shaft BLDC Gearmotors Class 1 Division 1 - 3210 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details