Bodine Electric Company 34R6 Series AC 3-Phase Inverter Duty Motors Class 1 Division 1 3264

Description
Motors meet NEC Class I/Division 1 (Groups C and D, Temp Code T3C and T4A) for use in hazardous location environments where ignitable concentrations of flammable gases, vapors or liquids are likely to exist under normal operating conditions; Explosion-Proof Motors are UL Listed for US and Canada 230VAC or 460VAC, Inverter-duty 3-phase, 60Hz Variable speed, maintenance free AC motor Terminal or Junction Box required that meets CI/D1 standards Ambient rating +40°C max. Environmental protection: IP-66, TENV For variable speed operation, an AC speed control (Inverter / VFD) is required Face mounting is standard; Base mount is optional (model 0931) 5.875” B.C. meets NEMA-56C specifications with optional base mount kit, model 0931, installed. And NEMA-42C face mount with ø3.750 B.C. Motor shaft diameter 5/8-inch (0.625”) with key.
Request a Quote
Description
Motors meet NEC Class I/Division 1 (Groups C and D, Temp Code T3C and T4A) for use in hazardous location environments where ignitable concentrations of flammable gases, vapors or liquids are likely to exist under normal operating conditions; Explosion-Proof Motors are UL Listed for US and Canada 230VAC or 460VAC, Inverter-duty 3-phase, 60Hz Variable speed, maintenance free AC motor Terminal or Junction Box required that meets CI/D1 standards Ambient rating +40°C max. Environmental protection: IP-66, TENV For variable speed operation, an AC speed control (Inverter / VFD) is required Face mounting is standard; Base mount is optional (model 0931) 5.875” B.C. meets NEMA-56C specifications with optional base mount kit, model 0931, installed. And NEMA-42C face mount with ø3.750 B.C. Motor shaft diameter 5/8-inch (0.625”) with key.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
34R6 Series AC 3-Phase Inverter Duty Motors Class 1 Division 1 - 3264 - Bodine Electric Company
Peosta, IA, United States
34R6 Series AC 3-Phase Inverter Duty Motors Class 1 Division 1
3264
34R6 Series AC 3-Phase Inverter Duty Motors Class 1 Division 1 3264
Motors meet NEC Class I/Division 1 (Groups C and D, Temp Code T3C and T4A) for use in hazardous location environments where ignitable concentrations of flammable gases, vapors or liquids are likely to exist under normal operating conditions; Explosion-Proof Motors are UL Listed for US and Canada 230VAC or 460VAC, Inverter-duty 3-phase, 60Hz Variable speed, maintenance free AC motor Terminal or Junction Box required that meets CI/D1 standards Ambient rating +40°C max. Environmental protection: IP-66, TENV For variable speed operation, an AC speed control (Inverter / VFD) is required Face mounting is standard; Base mount is optional (model 0931) 5.875” B.C. meets NEMA-56C specifications with optional base mount kit, model 0931, installed. And NEMA-42C face mount with ø3.750 B.C. Motor shaft diameter 5/8-inch (0.625”) with key.
  • Motors meet NEC Class I/Division 1 (Groups C and D, Temp Code T3C and T4A) for use in hazardous location environments where ignitable concentrations of flammable gases, vapors or liquids are likely to exist under normal operating conditions; Explosion-Proof Motors are UL Listed for US and Canada
  • 230VAC or 460VAC, Inverter-duty 3-phase, 60Hz Variable speed, maintenance free AC motor
  • Terminal or Junction Box required that meets CI/D1 standards
  • Ambient rating +40°C max. Environmental protection: IP-66, TENV
  • For variable speed operation, an AC speed control (Inverter / VFD) is required
  • Face mounting is standard; Base mount is optional (model 0931)
  • 5.875” B.C. meets NEMA-56C specifications with optional base mount kit, model 0931, installed. And NEMA-42C face mount with ø3.750 B.C. Motor shaft diameter 5/8-inch (0.625”) with key.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category AC Motors
Product Number 3264
Product Name 34R6 Series AC 3-Phase Inverter Duty Motors Class 1 Division 1
AC Voltage & Frequency 460/480V/60Hz
Phase Three-phase
Output Power 0.2500 HP
Unlock Full Specs
to access all available technical data

Similar Products

K-2 Series Parallel Shaft AC Gearmotor - 0776 - Bodine Electric Company
Specs
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.0011 HP
View Details
Metric 42R Series AC Motor - 1273 - Bodine Electric Company
Bodine Electric Company
Specs
AC Voltage & Frequency 230 / 400; 208-230/240V 60Hz
Phase Three-phase
Output Power 0.2000 HP
View Details
Hypoid Series 42R6 3-Phase AC Inverter-Duty Right Angle Hollow Shaft Gearmotors - 3067 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.3333 HP
View Details
42R-GB Series AC Right Angle Gearmotor - 5276 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.2500 HP
View Details