Bodine Electric Company 34R6-FX Series Parallel Shaft AC 1-Phase PSC Gearmotors Class 1 Division 2 3245

Description
NEC Class I/Division 2 rated gearmotors are suitable for environments where flammable gases or vapors may accidentally be spilled or leak into the operating area. UL Listed for US and Canada Maintenance-free 115VAC, permanent split capacitor, 60Hz fixed speed motor Large terminal box with terminal block, and run capacitor factory-installed (27.5µF/250VAC). Rated for up to +40°C ambient. Environmental Protection IP-44. TEFC Fan cooled for high output power (TEFC). Insulation Class B6. Face mounting is standard Gearing meets or exceeds AGMA 9 standards for quiet operation Synthetic lubricant allows gearmotors to operate over a wide temperature range Unvented gearhousing for universal horizontal mounting. Lubricated for life Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Selectively hardened all steel helical gearing for quietness and high output to size ratio
Request a Quote
Description
NEC Class I/Division 2 rated gearmotors are suitable for environments where flammable gases or vapors may accidentally be spilled or leak into the operating area. UL Listed for US and Canada Maintenance-free 115VAC, permanent split capacitor, 60Hz fixed speed motor Large terminal box with terminal block, and run capacitor factory-installed (27.5µF/250VAC). Rated for up to +40°C ambient. Environmental Protection IP-44. TEFC Fan cooled for high output power (TEFC). Insulation Class B6. Face mounting is standard Gearing meets or exceeds AGMA 9 standards for quiet operation Synthetic lubricant allows gearmotors to operate over a wide temperature range Unvented gearhousing for universal horizontal mounting. Lubricated for life Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Selectively hardened all steel helical gearing for quietness and high output to size ratio
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
34R6-FX Series Parallel Shaft AC 1-Phase PSC Gearmotors Class 1 Division 2 - 3245 - Bodine Electric Company
Peosta, IA, United States
34R6-FX Series Parallel Shaft AC 1-Phase PSC Gearmotors Class 1 Division 2
3245
34R6-FX Series Parallel Shaft AC 1-Phase PSC Gearmotors Class 1 Division 2 3245
NEC Class I/Division 2 rated gearmotors are suitable for environments where flammable gases or vapors may accidentally be spilled or leak into the operating area. UL Listed for US and Canada Maintenance-free 115VAC, permanent split capacitor, 60Hz fixed speed motor Large terminal box with terminal block, and run capacitor factory-installed (27.5µF/250VAC). Rated for up to +40°C ambient. Environmental Protection IP-44. TEFC Fan cooled for high output power (TEFC). Insulation Class B6. Face mounting is standard Gearing meets or exceeds AGMA 9 standards for quiet operation Synthetic lubricant allows gearmotors to operate over a wide temperature range Unvented gearhousing for universal horizontal mounting. Lubricated for life Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Selectively hardened all steel helical gearing for quietness and high output to size ratio
  • NEC Class I/Division 2 rated gearmotors are suitable for environments where flammable gases or vapors may accidentally be spilled or leak into the operating area. UL Listed for US and Canada
  • Maintenance-free 115VAC, permanent split capacitor, 60Hz fixed speed motor
  • Large terminal box with terminal block, and run capacitor factory-installed (27.5µF/250VAC).
  • Rated for up to +40°C ambient. Environmental Protection IP-44. TEFC
  • Fan cooled for high output power (TEFC). Insulation Class B6.
  • Face mounting is standard
  • Gearing meets or exceeds AGMA 9 standards for quiet operation
  • Synthetic lubricant allows gearmotors to operate over a wide temperature range
  • Unvented gearhousing for universal horizontal mounting. Lubricated for life
  • Industrial lip type seals on motor and output shafts.
  • Needle bearings throughout for increased radial load capacity and long life.
  • Selectively hardened all steel helical gearing for quietness and high output to size ratio
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 3245
Product Name 34R6-FX Series Parallel Shaft AC 1-Phase PSC Gearmotors Class 1 Division 2
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.1429 HP
Continuous Current 1.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

K-2 Series Parallel Shaft AC Gearmotor - 0722 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
Metric 34R-3F Series AC Right Angle Gearmotor - 1491 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
42R-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2860 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors - 3014 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details