Bodine Electric Company Metric 42R Series AC Motor 1358

Description
Metric mounting threads and metric drive shaft dimensions. Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and end shields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay.
Request a Quote
Description
Metric mounting threads and metric drive shaft dimensions. Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and end shields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric 42R Series AC Motor - 1358 - Bodine Electric Company
Peosta, IA, United States
Metric 42R Series AC Motor
1358
Metric 42R Series AC Motor 1358
Metric mounting threads and metric drive shaft dimensions. Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and end shields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay.
  • Metric mounting threads and metric drive shaft dimensions.
  • Totally enclosed IP-20 rating.
  • Fan cooled for high output power.
  • Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life.
  • Aluminum center ring and end shields for high thermal efficiency and light weight.
  • Permanently lubricated, noise tested ball bearings.
  • Locked bearing design minimizes shaft endplay.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category AC Motors
Product Number 1358
Product Name Metric 42R Series AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.1333 HP
Continuous Current 0.7800 amps
Unlock Full Specs
to access all available technical data

Similar Products

42R-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2861 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.3750 HP
View Details
42R5-FX Series Split Phase Parallel Shaft AC Gearmotor - 5639 - Bodine Electric Company
Specs
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.1667 HP
View Details
34R6-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotors Class 1 Division 1 - 3222 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.2500 HP
View Details
42R-HG Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2249 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.3750 HP
View Details