Bodine Electric Company 34R Series AC Induction Motor 0296

Description
Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and end shields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay. Required Run Capacitor: 6.0µF / 450VAC
Request a Quote
Description
Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and end shields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay. Required Run Capacitor: 6.0µF / 450VAC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
34R Series AC Induction Motor - 0296 - Bodine Electric Company
Peosta, IA, United States
34R Series AC Induction Motor
0296
34R Series AC Induction Motor 0296
Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and end shields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay. Required Run Capacitor: 6.0µF / 450VAC
  • Totally enclosed IP-20 rating.
  • Fan cooled for high output power.
  • Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life.
  • Aluminum center ring and end shields for high thermal efficiency and light weight.
  • Permanently lubricated, noise tested ball bearings.
  • Locked bearing design minimizes shaft endplay.
  • Required Run Capacitor: 6.0µF / 450VAC
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category AC Motors
Product Number 0296
Product Name 34R Series AC Induction Motor
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.1250 HP
Unlock Full Specs
to access all available technical data

Similar Products

34R4-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotors Class 1, Division 2 - 3257 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.1667 HP
View Details
K-2 Series Parallel Shaft AC Gearmotor - 0733 - Bodine Electric Company
Specs
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.0033 HP
View Details
K-2 Series AC Induction Motor - 0707 - Bodine Electric Company
Specs
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
42R6-5L/H Series AC PSC 3-Wire Right Angle Hollow Shaft Gearmotor - 3/4-Inch - 1534 - Bodine Electric Company
Specs
AC Voltage & Frequency 120V/60Hz
AC Motor Features Reversible
Output Power 0.2500 HP
View Details