Bodine Electric Company Metric 34R-3F Series AC Right Angle Gearmotor 1491

Description
Metric mounting threads and metric drive shaft dimensions. Die cast terminal box with terminal block installed. IP-44. Fan cooled for high output power Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life Aluminum center ring and endshields for high thermal efficiency and light weight Industrial lip type seals on motor and output shafts Bronze sleeve bearings on output shaft oiled by felt wicks and reservoir for quietness Permanently lubricated gearing utilizing semi fluid grease for long life Bronze worm gear for high shock load capability Hardened and ground worm gear for strength and long life
Request a Quote
Description
Metric mounting threads and metric drive shaft dimensions. Die cast terminal box with terminal block installed. IP-44. Fan cooled for high output power Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life Aluminum center ring and endshields for high thermal efficiency and light weight Industrial lip type seals on motor and output shafts Bronze sleeve bearings on output shaft oiled by felt wicks and reservoir for quietness Permanently lubricated gearing utilizing semi fluid grease for long life Bronze worm gear for high shock load capability Hardened and ground worm gear for strength and long life
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric 34R-3F Series AC Right Angle Gearmotor - 1491 - Bodine Electric Company
Peosta, IA, United States
Metric 34R-3F Series AC Right Angle Gearmotor
1491
Metric 34R-3F Series AC Right Angle Gearmotor 1491
Metric mounting threads and metric drive shaft dimensions. Die cast terminal box with terminal block installed. IP-44. Fan cooled for high output power Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life Aluminum center ring and endshields for high thermal efficiency and light weight Industrial lip type seals on motor and output shafts Bronze sleeve bearings on output shaft oiled by felt wicks and reservoir for quietness Permanently lubricated gearing utilizing semi fluid grease for long life Bronze worm gear for high shock load capability Hardened and ground worm gear for strength and long life
  • Metric mounting threads and metric drive shaft dimensions.
  • Die cast terminal box with terminal block installed. IP-44.
  • Fan cooled for high output power
  • Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life
  • Aluminum center ring and endshields for high thermal efficiency and light weight
  • Industrial lip type seals on motor and output shafts
  • Bronze sleeve bearings on output shaft oiled by felt wicks and reservoir for quietness
  • Permanently lubricated gearing utilizing semi fluid grease for long life
  • Bronze worm gear for high shock load capability
  • Hardened and ground worm gear for strength and long life
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 1491
Product Name Metric 34R-3F Series AC Right Angle Gearmotor
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0667 HP
Continuous Current 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

42R-5L/H Series 3-Phase AC Inverter Duty Right Angle Hollow Shaft Gearmotor - 2470 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
48R-CG Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 9320 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
48R-FX Series Parallel Shaft AC Gearmotor - 5695 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz; 208-230/240V 60Hz
Phase Single-phase
View Details
42R6-5L/H Series AC PSC 3-Wire Right Angle Hollow Shaft Gearmotor - 3/4-Inch - 1532 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
AC Motor Features Reversible
View Details