The PSQXX0H5 PCB Terminal Block with Wire Guard from BlockMaster Electronics, Inc. features a modular, high tower design with a pitch of 5.08 mm. It accommodates 2 to 9 poles and supports a voltage rating of 300 V and a current rating of 24 A. The terminal block is compatible with wire sections ranging from 0.05 to 1.5 mm² (30 ,Äì 11 AWG) and has a recommended tightening torque of 0.8 Nm. This product is designed for a maximum PCB thickness of 2.4 mm and requires a minimum PCB hole diameter of 1.4 mm. It operates effectively within a temperature range of -40°C to +105°C. The contact resistance is less than 15 mOhm, while the insulation resistance exceeds 1 GOhm. The screw and clamp materials are made from nickel-plated copper alloy, and the insulating housing is constructed from PA polyamide, typically in a green color. The product has received approvals from UL, CSA, VDE, and IMQ, making it suitable for various applications.
BlockMaster Electronic’s Wire Guard Terminal Blocks have a variety of amperage, terminal sizes, and pole ranges to suit the needs of your projects.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | PSQXX0H5 |
| Product Name | PCB Terminal Blocks with Wire Guard |
| Mounting Options | PCB |
| Features | Modular |
| Approvals | UL Recognized Component Mark (US and Canadian); ROHS |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Power Distribution Blocks; PCB Terminal Blocks |