BlockMaster Electronics, Inc. PCB Terminal Blocks with Wire Guard MSMXX052

Description
BlockMaster Electronic’s Wire Guard Terminal Blocks have a variety of amperage, terminal sizes, and pole ranges to suit the needs of your projects.
Request a Quote
Description
BlockMaster Electronic’s Wire Guard Terminal Blocks have a variety of amperage, terminal sizes, and pole ranges to suit the needs of your projects.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSMXX052 PCB Terminal Block with Wire Guard from BlockMaster Electronics, Inc. features a modular design with a 270° sides configuration and accommodates 1 to 13 poles. It has a pitch of 10 mm and is rated for a maximum voltage of 600 V and a current of 17.5 A. The terminal block supports wire sections ranging from 0.05 to 1.5 mm² (30 to 12 AWG) and has a recommended tightening torque of 0.5 Nm. Constructed with a nickel-plated copper alloy for screws and terminal contacts, the product ensures low contact resistance of less than 15 mOhm and high insulation resistance greater than 1 GOhm. The insulating housing is made of PA polyamide and is available in a standard green color. The terminal block operates effectively within a temperature range of -40°C to +105°C and is compatible with PCB thicknesses up to 2.4 mm. It is also certified with approvals from UL, VDE, IMQ, and CSA, making it suitable for various applications.

Datasheet Summary
Powered by GS/AI

The MSMXX052 PCB Terminal Block with Wire Guard from BlockMaster Electronics, Inc. features a modular design with a 270° sides configuration and accommodates 1 to 13 poles. It has a pitch of 10 mm and is rated for a maximum voltage of 600 V and a current of 17.5 A. The terminal block supports wire sections ranging from 0.05 to 1.5 mm² (30 to 12 AWG) and has a recommended tightening torque of 0.5 Nm. Constructed with a nickel-plated copper alloy for screws and terminal contacts, the product ensures low contact resistance of less than 15 mOhm and high insulation resistance greater than 1 GOhm. The insulating housing is made of PA polyamide and is available in a standard green color. The terminal block operates effectively within a temperature range of -40°C to +105°C and is compatible with PCB thicknesses up to 2.4 mm. It is also certified with approvals from UL, VDE, IMQ, and CSA, making it suitable for various applications.

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks with Wire Guard - MSMXX052 - BlockMaster Electronics, Inc.
Elk Grove Village, IL, United States
PCB Terminal Blocks with Wire Guard
MSMXX052
PCB Terminal Blocks with Wire Guard MSMXX052
BlockMaster Electronic’s Wire Guard Terminal Blocks have a variety of amperage, terminal sizes, and pole ranges to suit the needs of your projects.

BlockMaster Electronic’s Wire Guard Terminal Blocks have a variety of amperage, terminal sizes, and pole ranges to suit the needs of your projects.

Supplier's Site Datasheet

Technical Specifications

  BlockMaster Electronics, Inc.
Product Category Terminal Blocks
Product Number MSMXX052
Product Name PCB Terminal Blocks with Wire Guard
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Power Distribution Blocks; PCB Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Single Row and Tri-Barrier Blocks - HI-204-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Single Row and Tri-Barrier Blocks - HI-204-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Single Row and Tri-Barrier Blocks - HD-345-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals ROHS
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Single Row and Tri-Barrier Blocks - HB-954-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details