BlockMaster Electronics, Inc. PCB Terminal Blocks with Wire Guard MSBXX001

Description
BlockMaster Electronic’s Wire Guard Terminal Blocks have a variety of amperage, terminal sizes, and pole ranges to suit the needs of your projects.
Request a Quote
Description
BlockMaster Electronic’s Wire Guard Terminal Blocks have a variety of amperage, terminal sizes, and pole ranges to suit the needs of your projects.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BlockMaster Electronics MSBXX001 PCB Terminal Block with Wire Guard features a modular design with a pitch of 5 mm and supports 2 to 25 poles. It operates at a voltage of 300V and a current rating of 13.5A, accommodating wire sections from 0.05 to 1.5 mm² (30 to 15 AWG). The terminal block is constructed with nickel-plated copper alloy for screws and clamps, while the insulating housing is made of PA polyamide, rated for a comparative tracking index (CTI) of 600V or higher. The product has a recommended tightening torque of 0.5 Nm and requires a stripping length of 6 mm. It is designed for a PCB thickness of 2.4 mm with a hole diameter of 1.1 mm. The operating temperature range is from -40°C to +105°C, with a contact resistance of less than 15 mOhm and an insulation resistance greater than 1 GOhm. The terminal block is available with various approvals, including UL, VDE, IMQ, and CSA, making it suitable for a wide range of applications.

Datasheet Summary
Powered by GS/AI

The BlockMaster Electronics MSBXX001 PCB Terminal Block with Wire Guard features a modular design with a pitch of 5 mm and supports 2 to 25 poles. It operates at a voltage of 300V and a current rating of 13.5A, accommodating wire sections from 0.05 to 1.5 mm² (30 to 15 AWG). The terminal block is constructed with nickel-plated copper alloy for screws and clamps, while the insulating housing is made of PA polyamide, rated for a comparative tracking index (CTI) of 600V or higher. The product has a recommended tightening torque of 0.5 Nm and requires a stripping length of 6 mm. It is designed for a PCB thickness of 2.4 mm with a hole diameter of 1.1 mm. The operating temperature range is from -40°C to +105°C, with a contact resistance of less than 15 mOhm and an insulation resistance greater than 1 GOhm. The terminal block is available with various approvals, including UL, VDE, IMQ, and CSA, making it suitable for a wide range of applications.

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks with Wire Guard - MSBXX001 - BlockMaster Electronics, Inc.
Elk Grove Village, IL, United States
PCB Terminal Blocks with Wire Guard
MSBXX001
PCB Terminal Blocks with Wire Guard MSBXX001
BlockMaster Electronic’s Wire Guard Terminal Blocks have a variety of amperage, terminal sizes, and pole ranges to suit the needs of your projects.

BlockMaster Electronic’s Wire Guard Terminal Blocks have a variety of amperage, terminal sizes, and pole ranges to suit the needs of your projects.

Supplier's Site Datasheet

Technical Specifications

  BlockMaster Electronics, Inc.
Product Category Terminal Blocks
Product Number MSBXX001
Product Name PCB Terminal Blocks with Wire Guard
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Power Distribution Blocks; PCB Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks with Wire Guard - MSQXX093 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
High and Medium-Power Terminal Blocks - HP-ATB-175-1-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options Screw Mount
Termination Options Screw Clamp
Features Cover
View Details
Single Row and Tri-Barrier Blocks - HB-954-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details
Screwless Terminal Blocks - USL-5SAB1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Termination Options Screwless
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details