The MSQXX007 is a modular PCB terminal block with 2 to 13 poles, designed for secure electrical connections with wire sections from 0.05 to 4 mm² (30-12 AWG). It has a 7.62 mm pitch, supports up to 300 V and 24 A, and features screw terminals with M3 screws tightened to 0.6 Nm. The housing is made of PA polyamide in green, with nickel-plated copper alloy contacts and insulation rated for operation from -40°C to +105°C. Contact resistance is less than 15 mΩ, and insulation resistance exceeds 1 GΩ. The maximum PCB thickness is 2.4 mm, with a stripping length of 7 mm. The product meets UL, VDE, IMQ, and CSA approvals.
BlockMaster Electronic’s Wire Guard Terminal Blocks have a variety of amperage, terminal sizes, and pole ranges to suit the needs of your projects.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | MSQXX007 |
| Product Name | PCB Terminal Blocks with Wire Guard |
| Mounting Options | PCB |
| Features | Modular |
| Approvals | UL Recognized Component Mark (US and Canadian); ROHS |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Power Distribution Blocks; PCB Terminal Blocks |