BlockMaster Electronics, Inc. Terminal Block, Barrier, 4 Position, 8-2Awg; No. Of Rows Blockmaster Electronics OTB-388-04P-C

Description
TERMINAL BLOCK, BARRIER, 4 POSITION, 8-2AWG; No. of Rows:1 Row; No. of Positions:4Positions ; Wire Size AWG Min:8AWG; Wire Size AWG Max:2AWG; Pitch Spacing:21mm; Rated Current:100A; Rated Voltage:600V; Product Range:OTB-388 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 4 POSITION, 8-2AWG; No. of Rows:1 Row; No. of Positions:4Positions ; Wire Size AWG Min:8AWG; Wire Size AWG Max:2AWG; Pitch Spacing:21mm; Rated Current:100A; Rated Voltage:600V; Product Range:OTB-388 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 4 Position, 8-2Awg; No. Of Rows Blockmaster Electronics - 12P6797 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 4 Position, 8-2Awg; No. Of Rows Blockmaster Electronics
12P6797
Terminal Block, Barrier, 4 Position, 8-2Awg; No. Of Rows Blockmaster Electronics 12P6797
TERMINAL BLOCK, BARRIER, 4 POSITION, 8-2AWG; No. of Rows:1 Row; No. of Positions:4Positions ; Wire Size AWG Min:8AWG; Wire Size AWG Max:2AWG; Pitch Spacing:21mm; Rated Current:100A; Rated Voltage:600V; Product Range:OTB-388 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 4 POSITION, 8-2AWG; No. of Rows:1 Row; No. of Positions:4Positions; Wire Size AWG Min:8AWG; Wire Size AWG Max:2AWG; Pitch Spacing:21mm; Rated Current:100A; Rated Voltage:600V; Product Range:OTB-388 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 12P6797
Product Name Terminal Block, Barrier, 4 Position, 8-2Awg; No. Of Rows Blockmaster Electronics
North American 8 to 2 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
High and Medium-Power Terminal Blocks - HP-ATA-115-3-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blk/Strip Wiring Dev - 120535747 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
# of Contacts 9
View Details