BlockMaster Electronics, Inc. Screwless Terminal Blocks DGSB141R5

Description
BlockMaster Electronics offer Screwless Terminal Blocks. These products are what they sound like – screwless! No screwdriver is needed for wire termination. These terminal blocks have a button, lever, slide, and poke-home versions that have a variety of centerlines.
Request a Quote
Description
BlockMaster Electronics offer Screwless Terminal Blocks. These products are what they sound like – screwless! No screwdriver is needed for wire termination. These terminal blocks have a button, lever, slide, and poke-home versions that have a variety of centerlines.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DGSB141R5 Screwless Terminal Block from BlockMaster Electronics, Inc. is designed for efficient wire termination without the need for screws. It supports a current rating of 10A at 300V and accommodates wire sizes ranging from 14 to 22 AWG. The terminal block features a popular 5.08 mm spacing and offers right angle wire entry with a lever that is positioned on the same plane as the wire entry, allowing for easy operation by hand. Constructed from durable materials, the housing is made of PA66 with a UL94V-O rating, while the pin header is brass with a tin plating. The product is designed for stability with two pins per pole and has no exposed metal parts, enhancing safety. It is rated for an operating temperature range of -40°C to +105°C and has a dielectric withstand voltage of AC2000V for one minute, with an insulation resistance of 5000M,Ѷ at 1000V. This terminal block is suitable for applications requiring reliable and quick wire connections.

Datasheet Summary
Powered by GS/AI

The DGSB141R5 Screwless Terminal Block from BlockMaster Electronics, Inc. is designed for efficient wire termination without the need for screws. It supports a current rating of 10A at 300V and accommodates wire sizes ranging from 14 to 22 AWG. The terminal block features a popular 5.08 mm spacing and offers right angle wire entry with a lever that is positioned on the same plane as the wire entry, allowing for easy operation by hand. Constructed from durable materials, the housing is made of PA66 with a UL94V-O rating, while the pin header is brass with a tin plating. The product is designed for stability with two pins per pole and has no exposed metal parts, enhancing safety. It is rated for an operating temperature range of -40°C to +105°C and has a dielectric withstand voltage of AC2000V for one minute, with an insulation resistance of 5000M,Ѷ at 1000V. This terminal block is suitable for applications requiring reliable and quick wire connections.

Suppliers

Company
Product
Description
Supplier Links
Screwless Terminal Blocks - DGSB141R5 - BlockMaster Electronics, Inc.
Elk Grove Village, IL, United States
Screwless Terminal Blocks
DGSB141R5
Screwless Terminal Blocks DGSB141R5
BlockMaster Electronics offer Screwless Terminal Blocks. These products are what they sound like – screwless! No screwdriver is needed for wire termination. These terminal blocks have a button, lever, slide, and poke-home versions that have a variety of centerlines.

BlockMaster Electronics offer Screwless Terminal Blocks. These products are what they sound like – screwless! No screwdriver is needed for wire termination. These terminal blocks have a button, lever, slide, and poke-home versions that have a variety of centerlines.

Supplier's Site Datasheet

Technical Specifications

  BlockMaster Electronics, Inc.
Product Category Terminal Blocks
Product Number DGSB141R5
Product Name Screwless Terminal Blocks
Mounting Options PCB
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Power Distribution Blocks; Screwless Terminal Blocks
# of Contacts 2 to 12
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Single Row and Tri-Barrier Blocks - HD-335-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details
Pluggable Terminal Blocks - CCFXX0V1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Flange Screws
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Tab Terminals - HP-T4003-1L - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options Single Fastener
Features Peg
Terminal Block Type Power Distribution Blocks; Tab Terminal
View Details
PCB Terminal Blocks with Wire Guard - DGWG126V1-XXP-ON - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details