BlockMaster Electronics, Inc. Terminal Block, Pcb, 3 Position, 26-6Awg; Pitch Spacing Blockmaster Electronics MH120-016M4-03

Description
TERMINAL BLOCK, PCB, 3 POSITION, 26-6AWG; Pitch Spacing:10.16mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:65A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PCB, 3 POSITION, 26-6AWG; Pitch Spacing:10.16mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:65A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 3 Position, 26-6Awg; Pitch Spacing Blockmaster Electronics - 12P6767 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 3 Position, 26-6Awg; Pitch Spacing Blockmaster Electronics
12P6767
Terminal Block, Pcb, 3 Position, 26-6Awg; Pitch Spacing Blockmaster Electronics 12P6767
TERMINAL BLOCK, PCB, 3 POSITION, 26-6AWG; Pitch Spacing:10.16mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:65A; Rated Voltage:300V RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 3 POSITION, 26-6AWG; Pitch Spacing:10.16mm; No. of Positions:3Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:65A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 12P6767
Product Name Terminal Block, Pcb, 3 Position, 26-6Awg; Pitch Spacing Blockmaster Electronics
North American 26 to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2402.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Double-deck terminal block - Through terminal block - 2000-2232 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Type 95.03 - socket with screw (box clamp) terminals - 9503 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); cRUus, ukca, CSA, EAC-1, IMQ-grande, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details