The HP-ATB-175-3 is a high-power panel distribution block rated for 600 V and 175 A, designed for use in panels, HVAC equipment, standby generators, switchgear, lighting panels, and electrical systems. It supports 8 AWG (40 lb/in), 10-14 AWG (35 lb/in) cables on the line side, and 4-14 AWG (26 lb/in) or 2/0-6 AWG (120 lb/in) on the load side, with a ¼-20 UNC stud terminal. The housing is phenolic 94V-0, the cover is polycarbonate UL94V-2, and it operates from -25°C to +125°C. The part withstands 2,500 V AC and includes hex nuts and washers. A clear plastic safety cover is optional.
BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations include screw clamps and 0.250″ QCTerminals. All BlockMaster high and medium-power terminal blocks comply with UL and CSA standards as well as RoHS.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | HP-ATB-175-3-XXP |
| Product Name | High and Medium-Power Terminal Blocks |
| Mounting Options | Screw Mount |
| Termination Options | Screw Clamp |
| Features | Cover |
| Approvals | UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS |
| Operating Temperature | -25 to 125 C (-13 to 257 F) |