BlockMaster Electronics, Inc. Terminal Block, Barrier, 5 Position, 10-3Awg; No. Of Rows Blockmaster Electronics OTB-358N-05P-C

Description
TERMINAL BLOCK, BARRIER, 5 POSITION, 10-3AWG; No. of Rows:1 Row; No. of Positions:5Positions ; Wire Size AWG Min:10AWG; Wire Size AWG Max:3AWG; Pitch Spacing:16mm; Rated Current:60A; Rated Voltage:600V; Product Range:OTB-358 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 5 POSITION, 10-3AWG; No. of Rows:1 Row; No. of Positions:5Positions ; Wire Size AWG Min:10AWG; Wire Size AWG Max:3AWG; Pitch Spacing:16mm; Rated Current:60A; Rated Voltage:600V; Product Range:OTB-358 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 5 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6793 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 5 Position, 10-3Awg; No. Of Rows Blockmaster Electronics
12P6793
Terminal Block, Barrier, 5 Position, 10-3Awg; No. Of Rows Blockmaster Electronics 12P6793
TERMINAL BLOCK, BARRIER, 5 POSITION, 10-3AWG; No. of Rows:1 Row; No. of Positions:5Positions ; Wire Size AWG Min:10AWG; Wire Size AWG Max:3AWG; Pitch Spacing:16mm; Rated Current:60A; Rated Voltage:600V; Product Range:OTB-358 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 5 POSITION, 10-3AWG; No. of Rows:1 Row; No. of Positions:5Positions; Wire Size AWG Min:10AWG; Wire Size AWG Max:3AWG; Pitch Spacing:16mm; Rated Current:60A; Rated Voltage:600V; Product Range:OTB-358 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 12P6793
Product Name Terminal Block, Barrier, 5 Position, 10-3Awg; No. Of Rows Blockmaster Electronics
North American 10 to 3 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
PCB Terminal Blocks with Wire Guard - DGWG84V8-XXP-ON - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark; ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Triple-deck terminal block - Through terminal block - 2000-3234 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details